Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,43.2K,.1%,100PPM,R/.01%,TR D55342K07B43B2RT0

Description
THIN FILM,1206,1/4W,43.2K ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,43.2K ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,43.2K,.1%,100PPM,R/.01%,TR - D55342K07B43B2RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,43.2K,.1%,100PPM,R/.01%,TR
D55342K07B43B2RT0
THIN FILM,1206,1/4W,43.2K,.1%,100PPM,R/.01%,TR D55342K07B43B2RT0
THIN FILM,1206,1/4W,43.2K ,.1%,100PPM,R/.01%,T R

THIN FILM,1206,1/4W,43.2K,.1%,100PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B43B2RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B43B2RT0TR-ND
Chip Resistor - Surface Mount 764-D55342K07B43B2RT0TR-ND
43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B43B2RT0 764-D55342K07B43B2RT0TR-ND
Product Name THIN FILM,1206,1/4W,43.2K,.1%,100PPM,R/.01%,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers