Vishay Intertechnology, Inc. Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B432DTWBT

Description
Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray - D55342K07B432DTWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
D55342K07B432DTWBT
Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B432DTWBT
Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B432DTWBT
Product Name Res Thick Film 1206 432 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers