Vishay Precision Group Rcwpm-1206 430K 2% K D55342K07B430Hr Tsl Vishay D55342K07B430HRWL

Description
RCWPM-1206 430K 2% K D55342K07B430HR TSL
Description
RCWPM-1206 430K 2% K D55342K07B430HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 430K 2% K D55342K07B430Hr Tsl Vishay - 26P9599 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 430K 2% K D55342K07B430Hr Tsl Vishay
26P9599
Rcwpm-1206 430K 2% K D55342K07B430Hr Tsl Vishay 26P9599
RCWPM-1206 430K 2% K D55342K07B430HR TSL

RCWPM-1206 430K 2% K D55342K07B430HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9599
Product Name Rcwpm-1206 430K 2% K D55342K07B430Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details