Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B42E2RWSV

Description
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B42E2RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B42E2RWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B42E2RWSV-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 42.2K OHM 1/4W 1% 1206 - D55342K07B42E2RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W 1% 1206
D55342K07B42E2RWSV
RES 42.2K OHM 1/4W 1% 1206 D55342K07B42E2RWSV
RES 42.2Kohm 1/4W 1% 1206

RES 42.2Kohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B42E2RWSV-ND D55342K07B42E2RWSV
Product Name Chip Resistor - Surface Mount RES 42.2K OHM 1/4W 1% 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details