Vishay Intertechnology, Inc. Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R D55342K07B422DPTP

Description
Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R - D55342K07B422DPTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R
D55342K07B422DPTP
Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R D55342K07B422DPTP
Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B422DPTP
Product Name Res Thick Film 1206 422 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details