Vishay Precision Group Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B40D2RS2

Description
Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B40D2RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B40D2RS2
Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B40D2RS2
Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B40D2RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B40D2RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B40D2RS2DKR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B40D2RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B40D2RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B40D2RS2CT-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B40D2RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B40D2RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B40D2RS2TR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Resistor,thick Film,40.2Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C4041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,40.2Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C4041
Resistor,thick Film,40.2Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C4041
Resistor,Thick Film,40.2Ohms,100WV, 1+/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,40.2Ohms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B40D2RS2 541-D55342K07B40D2RS2DKR-ND 44C4041
Product Name Res Thick Film 1206 40.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistor,thick Film,40.2Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details