Vishay Intertechnology, Inc. Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B40B1RT0

Description
Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B40B1RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B40B1RT0
Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B40B1RT0
Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B40B1RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B40B1RT0TR-ND
Chip Resistor - Surface Mount 764-D55342K07B40B1RT0TR-ND
40.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

40.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B40B1RT0 764-D55342K07B40B1RT0TR-ND
Product Name Res Thick Film 1206 40.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details