Vishay Precision Group Rcwpm-1206 3.83M 1% K D55342K07B3F83R Ts Vishay D55342K07B3F83RWL

Description
RCWPM-1206 3.83M 1% K D55342K07B3F83R TS
Description
RCWPM-1206 3.83M 1% K D55342K07B3F83R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 3.83M 1% K D55342K07B3F83R Ts Vishay - 26P8968 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 3.83M 1% K D55342K07B3F83R Ts Vishay
26P8968
Rcwpm-1206 3.83M 1% K D55342K07B3F83R Ts Vishay 26P8968
RCWPM-1206 3.83M 1% K D55342K07B3F83R TS

RCWPM-1206 3.83M 1% K D55342K07B3F83R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8968
Product Name Rcwpm-1206 3.83M 1% K D55342K07B3F83R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details