Vishay Intertechnology, Inc. RES 3.92K OHM 1/4W 1% 1206 D55342K07B3E92RTSV

Description
RES 3.92Kohm 1/4W 1% 1206
Request a Quote
Description
RES 3.92Kohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/4W 1% 1206 - D55342K07B3E92RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/4W 1% 1206
D55342K07B3E92RTSV
RES 3.92K OHM 1/4W 1% 1206 D55342K07B3E92RTSV
RES 3.92Kohm 1/4W 1% 1206

RES 3.92Kohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B3E92RTSV
Product Name RES 3.92K OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details