Vishay Precision Group Rcwpm-1206 3.74K 1% K D55342K07B3E74S Rs Vishay D55342K07B3E74SUL

Description
RCWPM-1206 3.74K 1% K D55342K07B3E74S RS
Description
RCWPM-1206 3.74K 1% K D55342K07B3E74S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 3.74K 1% K D55342K07B3E74S Rs Vishay - 26P8931 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 3.74K 1% K D55342K07B3E74S Rs Vishay
26P8931
Rcwpm-1206 3.74K 1% K D55342K07B3E74S Rs Vishay 26P8931
RCWPM-1206 3.74K 1% K D55342K07B3E74S RS

RCWPM-1206 3.74K 1% K D55342K07B3E74S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8931
Product Name Rcwpm-1206 3.74K 1% K D55342K07B3E74S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details