Vishay Intertechnology, Inc. SMD,1206,1/4W,3.65K OHM,1%,100PPM,R FAIL RATE,T/R D55342K07B3E65RS2

Description
SMD,1206,1/4W,3.65Ko hm,1%,100PPM,R FAIL RATE,T/R
Request a Quote Datasheet
Description
SMD,1206,1/4W,3.65Ko hm,1%,100PPM,R FAIL RATE,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,3.65K OHM,1%,100PPM,R FAIL RATE,T/R - D55342K07B3E65RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,3.65K OHM,1%,100PPM,R FAIL RATE,T/R
D55342K07B3E65RS2
SMD,1206,1/4W,3.65K OHM,1%,100PPM,R FAIL RATE,T/R D55342K07B3E65RS2
SMD,1206,1/4W,3.65Ko hm,1%,100PPM,R FAIL RATE,T/R

SMD,1206,1/4W,3.65Kohm,1%,100PPM,R FAIL RATE,T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B3E65RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E65RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B3E65RS2CT-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B3E65RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E65RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B3E65RS2DKR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B3E65RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E65RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B3E65RS2TR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B3E65RS2 541-D55342K07B3E65RS2CT-ND
Product Name SMD,1206,1/4W,3.65K OHM,1%,100PPM,R FAIL RATE,T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers