Vishay Intertechnology, Inc. Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B3E32RWB

Description
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B3E32RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B3E32RWB
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B3E32RWB
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B3E32RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E32RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B3E32RWB-ND
RCWPM-1206 3.32K 1% K D55342K07B

RCWPM-1206 3.32K 1% K D55342K07B

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B3E32RWB 541-D55342K07B3E32RWB-ND
Product Name Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers