Vishay Intertechnology, Inc. Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B3E32RS3

Description
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B3E32RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B3E32RS3
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B3E32RS3
Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B3E32RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E32RS3TR-ND
Chip Resistor - Surface Mount 541-D55342K07B3E32RS3TR-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B3E32RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E32RS3CT-ND
Chip Resistor - Surface Mount 541-D55342K07B3E32RS3CT-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B3E32RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E32RS3DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B3E32RS3DKR-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - D55342K07B3E32RS3 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
D55342K07B3E32RS3
Resistors - Chip Resistor - Surface Mount D55342K07B3E32RS3
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number D55342K07B3E32RS3 541-D55342K07B3E32RS3TR-ND D55342K07B3E32RS3
Product Name Res Thick Film 1206 3.32K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details