Vishay Precision Group D55342K07B3E32R D55342K07B3E32R

Description
D55342K07B3E32R
Request a Quote
Description
D55342K07B3E32R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B3E32R - D55342K07B3E32R - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B3E32R
D55342K07B3E32R
D55342K07B3E32R D55342K07B3E32R
D55342K07B3E32R

D55342K07B3E32R

Supplier's Site
Resistor, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay - 22C4588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay
22C4588
Resistor, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay 22C4588
RESISTOR, THICK FILM, 3K3, 1%, 0.25W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 3K3, 1%, 0.25W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B3E32R 22C4588
Product Name D55342K07B3E32R Resistor, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers