Res Thin Film 1206 3.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Resistor,Thin Film,3.01KOhms,100WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D55342K07B3B01RWS | 764-D55342K07B3B01RWS-ND | 54M5876 |
| Product Name | Res Thin Film 1206 3.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack | Chip Resistor - Surface Mount | Resistor,thin Film,3.01Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206 |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |