Vishay Precision Group Rcwpm-1206 39 2% K D55342K07B39G0S Tsl Vishay D55342K07B39G0SWL

Description
RCWPM-1206 39 2% K D55342K07B39G0S TSL
Description
RCWPM-1206 39 2% K D55342K07B39G0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 39 2% K D55342K07B39G0S Tsl Vishay - 26P9344 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 39 2% K D55342K07B39G0S Tsl Vishay
26P9344
Rcwpm-1206 39 2% K D55342K07B39G0S Tsl Vishay 26P9344
RCWPM-1206 39 2% K D55342K07B39G0S TSL

RCWPM-1206 39 2% K D55342K07B39G0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9344
Product Name Rcwpm-1206 39 2% K D55342K07B39G0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details