Vishay Precision Group Chip Resistor - Surface Mount - D55342K07B39E2SWL D55342K07B39E2SWL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018748-D55342K07B39 E2SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8533210045
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018748-D55342K07B39 E2SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8533210045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B39E2SWL - 1018748-D55342K07B39E2SWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B39E2SWL
1018748-D55342K07B39E2SWL
Chip Resistor - Surface Mount - D55342K07B39E2SWL 1018748-D55342K07B39E2SWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018748-D55342K07B39 E2SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8533210045

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018748-D55342K07B39E2SWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8533210045

Buy Now
SMD 0.25W 4W Resistor - 52-D55342K07B39E2SWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
52-D55342K07B39E2SWL
SMD 0.25W 4W Resistor 52-D55342K07B39E2SWL
Res Thick Film 1206 39.2K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B39E2SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B39E2SWL can be used for catalog matching and distributor lookup.

Res Thick Film 1206 39.2K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B39E2SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B39E2SWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcwpm-1206 39.2K 1% K D55342K07B39E2S Ts Vishay - 26P9338 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 39.2K 1% K D55342K07B39E2S Ts Vishay
26P9338
Rcwpm-1206 39.2K 1% K D55342K07B39E2S Ts Vishay 26P9338
RCWPM-1206 39.2K 1% K D55342K07B39E2S TS

RCWPM-1206 39.2K 1% K D55342K07B39E2S TS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1018748-D55342K07B39E2SWL 52-D55342K07B39E2SWL 26P9338
Product Name Chip Resistor - Surface Mount - D55342K07B39E2SWL SMD 0.25W 4W Resistor Rcwpm-1206 39.2K 1% K D55342K07B39E2S Ts Vishay
Technology / Construction Thick Film
Mounting / Packaging 1206 1206
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details