Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B39D2RWB

Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B39D2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B39D2RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B39D2RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Res Thick Film 1206 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B39D2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B39D2RWB
Res Thick Film 1206 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B39D2RWB
Res Thick Film 1206 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-D55342K07B39D2RWB-ND D55342K07B39D2RWB
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details