Vishay Precision Group Chip Resistor - Surface Mount - D55342K07B392DSUL D55342K07B392DSUL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210296-D55342K07B39 2DSUL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210296-D55342K07B39 2DSUL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B392DSUL - 1210296-D55342K07B392DSUL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B392DSUL
1210296-D55342K07B392DSUL
Chip Resistor - Surface Mount - D55342K07B392DSUL 1210296-D55342K07B392DSUL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210296-D55342K07B39 2DSUL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210296-D55342K07B392DSUL
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
392 Ohm Resistor - 52-D55342K07B392DSUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
392 Ohm Resistor
52-D55342K07B392DSUL
392 Ohm Resistor 52-D55342K07B392DSUL
Res Thkflm Rcwp 1206 392 Ohm 1% 100PPM 0.001% Sldc Product overview: D55342K07B392DSUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B392DSUL can be used for catalog matching and distributor lookup.

Res Thkflm Rcwp 1206 392 Ohm 1% 100PPM 0.001% Sldc Product overview: D55342K07B392DSUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B392DSUL can be used for catalog matching and distributor lookup.

Supplier's Site
Rcwpm-1206 392 1% K D55342K07B392Ds Rsl Vishay - 26P9387 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 392 1% K D55342K07B392Ds Rsl Vishay
26P9387
Rcwpm-1206 392 1% K D55342K07B392Ds Rsl Vishay 26P9387
RCWPM-1206 392 1% K D55342K07B392DS RSL

RCWPM-1206 392 1% K D55342K07B392DS RSL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1210296-D55342K07B392DSUL 52-D55342K07B392DSUL 26P9387
Product Name Chip Resistor - Surface Mount - D55342K07B392DSUL 392 Ohm Resistor Rcwpm-1206 392 1% K D55342K07B392Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details