Vishay Precision Group Rcwpm-1206 390K 2% K D55342K07B390Hs Tsl Vishay D55342K07B390HSWL

Description
RCWPM-1206 390K 2% K D55342K07B390HS TSL
Description
RCWPM-1206 390K 2% K D55342K07B390HS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 390K 2% K D55342K07B390Hs Tsl Vishay - 26P9370 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 390K 2% K D55342K07B390Hs Tsl Vishay
26P9370
Rcwpm-1206 390K 2% K D55342K07B390Hs Tsl Vishay 26P9370
RCWPM-1206 390K 2% K D55342K07B390HS TSL

RCWPM-1206 390K 2% K D55342K07B390HS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9370
Product Name Rcwpm-1206 390K 2% K D55342K07B390Hs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers