Vishay Intertechnology, Inc. RES 390 OHM 1/4W 2% 1206 D55342K07B390GRWSV

Description
RES 390ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 390ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/4W 2% 1206 - D55342K07B390GRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 2% 1206
D55342K07B390GRWSV
RES 390 OHM 1/4W 2% 1206 D55342K07B390GRWSV
RES 390ohm 1/4W 2% 1206

RES 390ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B390GRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B390GRWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B390GRWSV-ND
390 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

390 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B390GRWSV 764-D55342K07B390GRWSV-ND
Product Name RES 390 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details