Vishay Intertechnology, Inc. Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B360GRS2

Description
Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B360GRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B360GRS2
Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B360GRS2
Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B360GRS2
Product Name Res Thick Film 1206 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details