Vishay Intertechnology, Inc. SMD,1206,1/4W,357,.1%,100PPM,R/.01%,BULK D55342K07B357ARWS

Description
SMD,1206,1/4W,357,.1 %,100PPM,R/.01%,BULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,357,.1 %,100PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,357,.1%,100PPM,R/.01%,BULK - D55342K07B357ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,357,.1%,100PPM,R/.01%,BULK
D55342K07B357ARWS
SMD,1206,1/4W,357,.1%,100PPM,R/.01%,BULK D55342K07B357ARWS
SMD,1206,1/4W,357,.1 %,100PPM,R/.01%,BULK

SMD,1206,1/4W,357,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B357ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B357ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B357ARWS-ND
357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B357ARWS 764-D55342K07B357ARWS-ND
Product Name SMD,1206,1/4W,357,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers