Res Thick Film 1206 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
RCWPM-1206 34.8K 1% K D55342K07B
RCWPM-1206 34.8K 1% K D55342K07B
RCWPM-1206 34.8K 1% K D55342K07B
Resistor,Thick Film,34.8KOhms,100WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D55342K07B34E8RS2 | 541-D55342K07B34E8RS2TR-ND | 44C3626 |
| Product Name | Res Thick Film 1206 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R | Chip Resistor - Surface Mount | Resistor,thick Film,34.8Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206 |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |