Vishay Precision Group Chip Resistor - Surface Mount D55342K07B33E2RWB

Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B33E2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B33E2RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B33E2RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
D55342K07B33E2RWB - D55342K07B33E2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B33E2RWB
D55342K07B33E2RWB
D55342K07B33E2RWB D55342K07B33E2RWB
D55342K07B33E2RWB

D55342K07B33E2RWB

Supplier's Site
Resistor, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay - 44C3481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay
44C3481
Resistor, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay 44C3481
RESISTOR, THICK FILM, 33K2, 1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 33K2, 1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B33E2RWB-ND D55342K07B33E2RWB 44C3481
Product Name Chip Resistor - Surface Mount D55342K07B33E2RWB Resistor, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details