Vishay Precision Group Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B33D2RTN

Description
Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B33D2RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B33D2RTN
Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B33D2RTN
Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 33.2 Ohm Vishay - 44C3469 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 33.2 Ohm Vishay
44C3469
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 33.2 Ohm Vishay 44C3469
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 33.2 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 33.2 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B33D2RTN 44C3469
Product Name Res Thin Film 1206 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 33.2 Ohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details