Vishay Precision Group D55342K07B332DRWB D55342K07B332DRWB

Description
D55342K07B332DRWB
Request a Quote Datasheet
Description
D55342K07B332DRWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B332DRWB - D55342K07B332DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B332DRWB
D55342K07B332DRWB
D55342K07B332DRWB D55342K07B332DRWB
D55342K07B332DRWB

D55342K07B332DRWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B332DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B332DRWB-ND
Chip Resistor - Surface Mount 541-D55342K07B332DRWB-ND
RCWPM-1206 332 1% K D55342K07B33

RCWPM-1206 332 1% K D55342K07B33

Buy Now Datasheet
Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay - 44C3584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay
44C3584
Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay 44C3584
RESISTOR, THICK FILM, 332 OHM, 0.25W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 332 OHM, 0.25W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B332DRWB 541-D55342K07B332DRWB-ND 44C3584
Product Name D55342K07B332DRWB Chip Resistor - Surface Mount Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers