Vishay Precision Group Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay D55342K07B332DRS2.

Description
RESISTOR, THICK FILM, 332 OHM, 0.25W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100V RoHS Compliant: No
Description
RESISTOR, THICK FILM, 332 OHM, 0.25W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay - 27AC4274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay
27AC4274
Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay 27AC4274
RESISTOR, THICK FILM, 332 OHM, 0.25W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100V RoHS Compliant: No

RESISTOR, THICK FILM, 332 OHM, 0.25W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4274
Product Name Resistor, Thick Film, 332 Ohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details