Vishay Precision Group Rcwpm-1206 330K 10% K D55342K07B330Ns Ts Vishay D55342K07B330NSWL

Description
RCWPM-1206 330K 10% K D55342K07B330NS TS
Description
RCWPM-1206 330K 10% K D55342K07B330NS TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 330K 10% K D55342K07B330Ns Ts Vishay - 26P9184 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 330K 10% K D55342K07B330Ns Ts Vishay
26P9184
Rcwpm-1206 330K 10% K D55342K07B330Ns Ts Vishay 26P9184
RCWPM-1206 330K 10% K D55342K07B330NS TS

RCWPM-1206 330K 10% K D55342K07B330NS TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9184
Product Name Rcwpm-1206 330K 10% K D55342K07B330Ns Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details