Vishay Precision Group Rcwpm-1206 330 5% K D55342K07B330Jm Rsl Vishay D55342K07B330JMUL

Description
RCWPM-1206 330 5% K D55342K07B330JM RSL
Description
RCWPM-1206 330 5% K D55342K07B330JM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 330 5% K D55342K07B330Jm Rsl Vishay - 26P9165 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 330 5% K D55342K07B330Jm Rsl Vishay
26P9165
Rcwpm-1206 330 5% K D55342K07B330Jm Rsl Vishay 26P9165
RCWPM-1206 330 5% K D55342K07B330JM RSL

RCWPM-1206 330 5% K D55342K07B330JM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9165
Product Name Rcwpm-1206 330 5% K D55342K07B330Jm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details