Vishay Precision Group Rcwpm-1206 330K 2% K D55342K07B330Hs Rsl Vishay D55342K07B330HSUL

Description
RCWPM-1206 330K 2% K D55342K07B330HS RSL
Description
RCWPM-1206 330K 2% K D55342K07B330HS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 330K 2% K D55342K07B330Hs Rsl Vishay - 26P9163 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 330K 2% K D55342K07B330Hs Rsl Vishay
26P9163
Rcwpm-1206 330K 2% K D55342K07B330Hs Rsl Vishay 26P9163
RCWPM-1206 330K 2% K D55342K07B330HS RSL

RCWPM-1206 330K 2% K D55342K07B330HS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9163
Product Name Rcwpm-1206 330K 2% K D55342K07B330Hs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers