Vishay Precision Group D55342K07B330GRWB D55342K07B330GRWB

Description
D55342K07B330GRWB
Request a Quote
Description
D55342K07B330GRWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B330GRWB - D55342K07B330GRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B330GRWB
D55342K07B330GRWB
D55342K07B330GRWB D55342K07B330GRWB
D55342K07B330GRWB

D55342K07B330GRWB

Supplier's Site
Resistor, Thick Film, 330 Ohm, 0.25W, 2%; Resistance Vishay - 44C3540 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 0.25W, 2%; Resistance Vishay
44C3540
Resistor, Thick Film, 330 Ohm, 0.25W, 2%; Resistance Vishay 44C3540
RESISTOR, THICK FILM, 330 OHM, 0.25W, 2%; Resistance:330ohm; Resistance Tolerance:± 2%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 330 OHM, 0.25W, 2%; Resistance:330ohm; Resistance Tolerance:± 2%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B330GRWB 44C3540
Product Name D55342K07B330GRWB Resistor, Thick Film, 330 Ohm, 0.25W, 2%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details