Vishay Precision Group Rcwpm-1206 324K 1% K D55342K07B324Es Tsl Vishay D55342K07B324ESWL

Description
RCWPM-1206 324K 1% K D55342K07B324ES TSL
Description
RCWPM-1206 324K 1% K D55342K07B324ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 324K 1% K D55342K07B324Es Tsl Vishay - 26P9110 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 324K 1% K D55342K07B324Es Tsl Vishay
26P9110
Rcwpm-1206 324K 1% K D55342K07B324Es Tsl Vishay 26P9110
RCWPM-1206 324K 1% K D55342K07B324ES TSL

RCWPM-1206 324K 1% K D55342K07B324ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9110
Product Name Rcwpm-1206 324K 1% K D55342K07B324Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details