Vishay Intertechnology, Inc. Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B30K0RS3

Description
Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B30K0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B30K0RS3
Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B30K0RS3
Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B30K0RS3
Product Name Res Thin Film 1206 30K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details