Vishay Precision Group Chip Resistor - Surface Mount D55342K07B30E1RWB

Description
RCWPM-1206 30.1K 1% K D55342K07B
Request a Quote Datasheet
Description
RCWPM-1206 30.1K 1% K D55342K07B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B30E1RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B30E1RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B30E1RWB-ND
RCWPM-1206 30.1K 1% K D55342K07B

RCWPM-1206 30.1K 1% K D55342K07B

Buy Now Datasheet
D55342K07B30E1RWB - D55342K07B30E1RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B30E1RWB
D55342K07B30E1RWB
D55342K07B30E1RWB D55342K07B30E1RWB
D55342K07B30E1RWB

D55342K07B30E1RWB

Supplier's Site
Resistor, Thick Film, 30K1, 1%, 0.25W, 1206; Resistance Vishay - 44C3321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30K1, 1%, 0.25W, 1206; Resistance Vishay
44C3321
Resistor, Thick Film, 30K1, 1%, 0.25W, 1206; Resistance Vishay 44C3321
RESISTOR, THICK FILM, 30K1, 1%, 0.25W, 1206; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 30K1, 1%, 0.25W, 1206; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B30E1RWB-ND D55342K07B30E1RWB 44C3321
Product Name Chip Resistor - Surface Mount D55342K07B30E1RWB Resistor, Thick Film, 30K1, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details