Vishay Intertechnology, Inc. Resistor D55342K07B30D1ST0V

Description
D55342K 100PPM 1206 30.1 1% S T0 Product overview: D55342K07B30D1ST0V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B30D1ST0 V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D55342K 100PPM 1206 30.1 1% S T0 Product overview: D55342K07B30D1ST0V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B30D1ST0 V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K 100PPM 1206 30.1 1% S T0 Product overview: D55342K07B30D1ST0V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B30D1ST0 V can be used for catalog matching and distributor lookup.

D55342K 100PPM 1206 30.1 1% S T0 Product overview: D55342K07B30D1ST0V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B30D1ST0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D55342K07B30D1ST0V - 868051-D55342K07B30D1ST0V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B30D1ST0V
868051-D55342K07B30D1ST0V
Chip Resistor - Surface Mount - D55342K07B30D1ST0V 868051-D55342K07B30D1ST0V
Manufacturer: Vishay Win Source Part Number: 868051-D55342K07B30D 1ST0V Series: * Features: Chip Resistor Package: Reel - TR Family Name: D55342 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 868051-D55342K07B30D1ST0V
Series: *
Features: Chip Resistor
Package: Reel - TR
Family Name: D55342
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8533.21.0030

Buy Now
Chip Resistor - Surface Mount - 764-D55342K07B30D1ST0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B30D1ST0VTR-ND
Chip Resistor - Surface Mount 764-D55342K07B30D1ST0VTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-D55342K07B30D1ST0V 868051-D55342K07B30D1ST0V 764-D55342K07B30D1ST0VTR-ND
Product Name Resistor Chip Resistor - Surface Mount - D55342K07B30D1ST0V Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details