Vishay Intertechnology, Inc. Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R D55342K07B30D1SS2

Description
Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R - D55342K07B30D1SS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R
D55342K07B30D1SS2
Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R D55342K07B30D1SS2
Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R

Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site
SMD 30.1 Ohm 4W Resistor - 52-D55342K07B30D1SS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30.1 Ohm 4W Resistor
52-D55342K07B30D1SS2
SMD 30.1 Ohm 4W Resistor 52-D55342K07B30D1SS2
Res Thick Film 1206 30.1 Ohm 1% 1/4W 100ppm/C 0.001% Molded SMD SMD T/R Product overview: D55342K07B30D1SS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B30D1SS2 can be used for catalog matching and distributor lookup.

Res Thick Film 1206 30.1 Ohm 1% 1/4W 100ppm/C 0.001% Molded SMD SMD T/R Product overview: D55342K07B30D1SS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B30D1SS2 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - D55342K07B30D1SS2 - 1018747-D55342K07B30D1SS2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B30D1SS2
1018747-D55342K07B30D1SS2
Chip Resistor - Surface Mount - D55342K07B30D1SS2 1018747-D55342K07B30D1SS2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018747-D55342K07B30 D1SS2 Packaging: Tape & Reel Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 30.1 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8ENF30R1V; CRCW120630R1FKEA; CRCW120630R1FKTA; RC1206FR-0730R1L; ERJP08F30R1V; RK73H2BTTDD30R1F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018747-D55342K07B30D1SS2
Packaging: Tape & Reel
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 30.1 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ-8ENF30R1V; CRCW120630R1FKEA; CRCW120630R1FKTA; RC1206FR-0730R1L; ERJP08F30R1V; RK73H2BTTDD30R1F;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number D55342K07B30D1SS2 52-D55342K07B30D1SS2 1018747-D55342K07B30D1SS2
Product Name Res Thin Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R SMD 30.1 Ohm 4W Resistor Chip Resistor - Surface Mount - D55342K07B30D1SS2
Technology / Construction Thin Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details