Vishay Intertechnology, Inc. Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B30D1RWB

Description
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B30D1RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B30D1RWB
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B30D1RWB
Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B30D1RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B30D1RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B30D1RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B30D1RWB 541-D55342K07B30D1RWB-ND
Product Name Res Thick Film 1206 30.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details