Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - D55342K07B301DRWB D55342K07B301DRWB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216287-D55342K07B30 1DRWB Length: 3.18 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 301 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Max Operating Temperature: 150 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216287-D55342K07B30 1DRWB Length: 3.18 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 301 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Max Operating Temperature: 150 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B301DRWB - 1216287-D55342K07B301DRWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B301DRWB
1216287-D55342K07B301DRWB
Chip Resistor - Surface Mount - D55342K07B301DRWB 1216287-D55342K07B301DRWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216287-D55342K07B30 1DRWB Length: 3.18 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 301 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216287-D55342K07B301DRWB
Length: 3.18 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 301 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Max Operating Temperature: 150 °C

Buy Now
SMD 301 Ohm 4W Resistor - 52-D55342K07B301DRWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 301 Ohm 4W Resistor
52-D55342K07B301DRWB
SMD 301 Ohm 4W Resistor 52-D55342K07B301DRWB
Res Thin Film 1206 301 Ohm 1% 1/4W ±100ppm/C 0.01% Molded SMD T/R Product overview: D55342K07B301DRWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B301DRWB can be used for catalog matching and distributor lookup.

Res Thin Film 1206 301 Ohm 1% 1/4W ±100ppm/C 0.01% Molded SMD T/R Product overview: D55342K07B301DRWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B301DRWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B301DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B301DRWB
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B301DRWB
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B301DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B301DRWB-ND
Chip Resistor - Surface Mount 541-D55342K07B301DRWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1216287-D55342K07B301DRWB 52-D55342K07B301DRWB D55342K07B301DRWB 541-D55342K07B301DRWB-ND
Product Name Chip Resistor - Surface Mount - D55342K07B301DRWB SMD 301 Ohm 4W Resistor Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details