Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B301DRS2

Description
RCWPM-1206 301 1% K D55342K07B30
Request a Quote Datasheet
Description
RCWPM-1206 301 1% K D55342K07B30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B301DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B301DRS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B301DRS2CT-ND
RCWPM-1206 301 1% K D55342K07B30

RCWPM-1206 301 1% K D55342K07B30

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B301DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B301DRS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B301DRS2TR-ND
RCWPM-1206 301 1% K D55342K07B30

RCWPM-1206 301 1% K D55342K07B30

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B301DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B301DRS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B301DRS2DKR-ND
RCWPM-1206 301 1% K D55342K07B30

RCWPM-1206 301 1% K D55342K07B30

Buy Now Datasheet
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B301DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B301DRS2
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B301DRS2
Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-D55342K07B301DRS2CT-ND D55342K07B301DRS2
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 301 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers