Vishay Intertechnology, Inc. RES CHP 301 1/4W 1% MIL D55342K07B301DR

Description
RES CHP 301 1/4W 1% MIL
Request a Quote
Description
RES CHP 301 1/4W 1% MIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 301 1/4W 1% MIL - D55342K07B301DR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 301 1/4W 1% MIL
D55342K07B301DR
RES CHP 301 1/4W 1% MIL D55342K07B301DR
RES CHP 301 1/4W 1% MIL

RES CHP 301 1/4W 1% MIL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B301DR
Product Name RES CHP 301 1/4W 1% MIL
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details