Vishay Precision Group Rcwpm-1206 2.7K 2% K D55342K07B2H70S Tsl Vishay D55342K07B2H70SWL

Description
RCWPM-1206 2.7K 2% K D55342K07B2H70S TSL
Description
RCWPM-1206 2.7K 2% K D55342K07B2H70S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.7K 2% K D55342K07B2H70S Tsl Vishay - 26P8324 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.7K 2% K D55342K07B2H70S Tsl Vishay
26P8324
Rcwpm-1206 2.7K 2% K D55342K07B2H70S Tsl Vishay 26P8324
RCWPM-1206 2.7K 2% K D55342K07B2H70S TSL

RCWPM-1206 2.7K 2% K D55342K07B2H70S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8324
Product Name Rcwpm-1206 2.7K 2% K D55342K07B2H70S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details