Vishay Precision Group Rcwpm-1206 2.7K 2% K D55342K07B2H70R Tsl Vishay D55342K07B2H70RWL

Description
RCWPM-1206 2.7K 2% K D55342K07B2H70R TSL
Description
RCWPM-1206 2.7K 2% K D55342K07B2H70R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.7K 2% K D55342K07B2H70R Tsl Vishay - 26P8322 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.7K 2% K D55342K07B2H70R Tsl Vishay
26P8322
Rcwpm-1206 2.7K 2% K D55342K07B2H70R Tsl Vishay 26P8322
RCWPM-1206 2.7K 2% K D55342K07B2H70R TSL

RCWPM-1206 2.7K 2% K D55342K07B2H70R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8322
Product Name Rcwpm-1206 2.7K 2% K D55342K07B2H70R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details