Vishay Intertechnology, Inc. Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B2F00RWB

Description
Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B2F00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B2F00RWB
Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B2F00RWB
Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B2F00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B2F00RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B2F00RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2F00RWB 541-D55342K07B2F00RWB-ND
Product Name Res Thick Film 1206 2M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details