Vishay Precision Group Rcwpm-1206 2.94K 1% K D55342K07B2E94S Rs Vishay D55342K07B2E94SUL

Description
RCWPM-1206 2.94K 1% K D55342K07B2E94S RS
Description
RCWPM-1206 2.94K 1% K D55342K07B2E94S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.94K 1% K D55342K07B2E94S Rs Vishay - 26P8269 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.94K 1% K D55342K07B2E94S Rs Vishay
26P8269
Rcwpm-1206 2.94K 1% K D55342K07B2E94S Rs Vishay 26P8269
RCWPM-1206 2.94K 1% K D55342K07B2E94S RS

RCWPM-1206 2.94K 1% K D55342K07B2E94S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8269
Product Name Rcwpm-1206 2.94K 1% K D55342K07B2E94S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details