Vishay Precision Group Rcwpm-1206 2.74K 1% K D55342K07B2E74R Ts Vishay D55342K07B2E74RWL

Description
RCWPM-1206 2.74K 1% K D55342K07B2E74R TS
Description
RCWPM-1206 2.74K 1% K D55342K07B2E74R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.74K 1% K D55342K07B2E74R Ts Vishay - 26P8246 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.74K 1% K D55342K07B2E74R Ts Vishay
26P8246
Rcwpm-1206 2.74K 1% K D55342K07B2E74R Ts Vishay 26P8246
RCWPM-1206 2.74K 1% K D55342K07B2E74R TS

RCWPM-1206 2.74K 1% K D55342K07B2E74R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8246
Product Name Rcwpm-1206 2.74K 1% K D55342K07B2E74R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details