Vishay Precision Group D55342K07B2E74RWB D55342K07B2E74RWB

Description
D55342K07B2E74RWB
Request a Quote
Description
D55342K07B2E74RWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B2E74RWB - D55342K07B2E74RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B2E74RWB
D55342K07B2E74RWB
D55342K07B2E74RWB D55342K07B2E74RWB
D55342K07B2E74RWB

D55342K07B2E74RWB

Supplier's Site
Resistor, Thick Film, 2.74Kohm, 0.25W, 1%; Resistance Vishay - 44C2211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.74Kohm, 0.25W, 1%; Resistance Vishay
44C2211
Resistor, Thick Film, 2.74Kohm, 0.25W, 1%; Resistance Vishay 44C2211
RESISTOR, THICK FILM, 2.74KOHM, 0.25W, 1%; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 2.74KOHM, 0.25W, 1%; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B2E74RWB 44C2211
Product Name D55342K07B2E74RWB Resistor, Thick Film, 2.74Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details