Vishay Precision Group SMD 0.25W 4W Resistor D55342K07B2E67SWL

Description
Res Thick Film 1206 2.67K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B2E67SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67SWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 2.67K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B2E67SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67SWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 4W Resistor - 52-D55342K07B2E67SWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
52-D55342K07B2E67SWL
SMD 0.25W 4W Resistor 52-D55342K07B2E67SWL
Res Thick Film 1206 2.67K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B2E67SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67SWL can be used for catalog matching and distributor lookup.

Res Thick Film 1206 2.67K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B2E67SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67SWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D55342K07B2E67SWL - 1208354-D55342K07B2E67SWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B2E67SWL
1208354-D55342K07B2E67SWL
Chip Resistor - Surface Mount - D55342K07B2E67SWL 1208354-D55342K07B2E67SWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208354-D55342K07B2E 67SWL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208354-D55342K07B2E67SWL
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Rcwpm-1206 2.67K 1% K D55342K07B2E67S Ts Vishay - 26P8240 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.67K 1% K D55342K07B2E67S Ts Vishay
26P8240
Rcwpm-1206 2.67K 1% K D55342K07B2E67S Ts Vishay 26P8240
RCWPM-1206 2.67K 1% K D55342K07B2E67S TS

RCWPM-1206 2.67K 1% K D55342K07B2E67S TS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-D55342K07B2E67SWL 1208354-D55342K07B2E67SWL 26P8240
Product Name SMD 0.25W 4W Resistor Chip Resistor - Surface Mount - D55342K07B2E67SWL Rcwpm-1206 2.67K 1% K D55342K07B2E67S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details