Vishay Precision Group Rcwpm-1206 2.67K 1% K D55342K07B2E67P Rs Vishay D55342K07B2E67PUL

Description
RCWPM-1206 2.67K 1% K D55342K07B2E67P RS
Description
RCWPM-1206 2.67K 1% K D55342K07B2E67P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.67K 1% K D55342K07B2E67P Rs Vishay - 26P8235 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.67K 1% K D55342K07B2E67P Rs Vishay
26P8235
Rcwpm-1206 2.67K 1% K D55342K07B2E67P Rs Vishay 26P8235
RCWPM-1206 2.67K 1% K D55342K07B2E67P RS

RCWPM-1206 2.67K 1% K D55342K07B2E67P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8235
Product Name Rcwpm-1206 2.67K 1% K D55342K07B2E67P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details