Vishay Precision Group Rcwpm-1206 2.67K 1% K D55342K07B2E67M Ts Vishay D55342K07B2E67MWL

Description
RCWPM-1206 2.67K 1% K D55342K07B2E67M TS
Description
RCWPM-1206 2.67K 1% K D55342K07B2E67M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.67K 1% K D55342K07B2E67M Ts Vishay - 26P8234 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.67K 1% K D55342K07B2E67M Ts Vishay
26P8234
Rcwpm-1206 2.67K 1% K D55342K07B2E67M Ts Vishay 26P8234
RCWPM-1206 2.67K 1% K D55342K07B2E67M TS

RCWPM-1206 2.67K 1% K D55342K07B2E67M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8234
Product Name Rcwpm-1206 2.67K 1% K D55342K07B2E67M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details